Rugged Systems / XPand6212

Featured Product from Extreme Engineering Solutions, Inc. (X-ES)

Rugged Systems / XPand6212-Image

XPand6212
Intel® Xeon® D-1500 Family Processor-Based Rugged Small Form Factor (SFF) COTS System with 14-Port Gigabit Ethernet Switch & Router with Cisco IOS®

The XPand6212 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the Intel® Xeon® D-1500 family (formerly Broadwell-DE) processors and a Gigabit Ethernet switch hosting an XPedite5205 Cisco IOS® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6212 maximizes processing and networking performance while minimizing SWaP. The XPand6212 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules.

The XPand6212 is a true Commercial-Off-The-Shelf (COTS) rugged system based on the Intel® Xeon® D-1500 family (formerly Broadwell-DE) processors and a Gigabit Ethernet switch hosting an XPedite5205 Cisco IOS® Gigabit Ethernet Embedded Services Router. With a compact design, the XPand6212 maximizes processing and networking performance while minimizing SWaP. The XPand6212 provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules.

The XPand6212’s first slot supports the XPedite7670 Intel® Xeon® D-1500 family based 3U VPX SBC. The XPand6212’s second slot supports the XChange3013 3U VPX Gigabit Ethernet switch. The XChange3013 can be configured as a fully managed Layer 2 switch or Layer 3 router. The XChange3013 delivers full wire-speed across all of its ports and supports jumbo packets up to 12 kB. It supports IPv6 and a comprehensive set of IETF RFCs and IEEE protocols. The XChange3013 optionally supports compliance with the VICTORY specification as an Infrastructure Switch and Router. The XPedite5205 Cisco IOS® Router XMC can be installed on the XChange3013 to provide highly secure data, voice, and video communications to stationary and mobile network nodes.

The XPand6212 supports the rear I/O from the installed VPX modules with two 130-pin circular connectors. This fully ruggedized system is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to the ambient environment by convection cooling or to an attached cold plate by conduction cooling. The system includes an integrated MIL-STD-704 28 VDC power supply and MIL-STD-461 EMI filtering.

XPand6200 Series
Sub-½ ATR, Conduction- or Convection-Cooled Chassis Supporting Conduction-Cooled VPX and XMC or PMC Modules
The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O.

This significantly lowers up-front costs (NRE) and facilitates rapid deployment.

The XPand6200 Series is a true Commercial-Off-The-Shelf (COTS) rugged system, supporting many 3U VPX, XMC, and PMC modules without modifications to the chassis or backplane to accommodate I/O. This significantly lowers up-front costs (NRE) and facilitates rapid deployment.

With a compact design and weighing less than nine pounds fully loaded, the XPand6200 Series is one of the industry’s smallest rugged systems to support at least two 3U VPX slots. The XPand6200 Series provides a SWaP-optimized alternative to traditionally larger slot-based systems; it is an actual Small Form Factor (SFF) system based on COTS 3U VPX modules. The XPand6200 Series supports two conduction-cooled 3U VPX modules and up to two XMC/PMC modules hosted on the VPX modules. The system also supports a removable high-density SATA SSD memory module for secure solid-state storage. With two 130-pin circular connectors, the XPand6200 Series can support all of the rear I/O from two VPX modules. Additionally, the XPand6200 Series can be configured with up to ten sealed coaxial SMA connectors to enable RF signals to be routed directly from the front panel of an XMC, PMC, or VPX module.

This fully ruggedized chassis is designed to meet the rigorous standards of MIL-STD-810 and DO-160, while integrating the latest power-saving and performance-enhancing technology. The heat from the internal conduction-cooled modules is conducted to sidewall heat exchangers, where it is dissipated to the ambient environment by convection cooling or to an attached cold plate by conduction cooling. The system includes a MIL-STD-704E/F 28 VDC power supply and MIL-STD-461 EMI filtering. An optional SATA SSD memory module (with optional integrated encryption) provides the convenience of high-capacity off-the-shelf storage, the ruggedness of solid-state non-volatile memory, and the security of 256-bit AES encryption.

Follow us on:

 

Extreme Engineering Solutions (X-ES) 
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.