XPedite8270 Built for Survivability
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite8270
13th Gen Intel® Core™ i7 Processor-Based 3U VPX-REDI Module with 64 GB of LPDDR5 and Microsemi® PolarFire™ SoC FPGA
The XPedite8270 is a secure, high-performance, 3U VPX-REDI, single board computer aligned to the Sensor Open System Architecture (SOSA) standard.
Based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) line of processors, the XPedite8270 is an ideal choice for applications requiring maximum data and information protection along with high performance and power savings.
The XPedite8270 is a secure, high-performance, 3U VPX-REDI, single board computer aligned to the Sensor Open System Architecture (SOSA) standard. Based on the 13th Gen Intel® Core™ i7 series (formerly Raptor Lake-P) line of processors, the XPedite8270 is an ideal choice for applications requiring maximum data and information protection along with high performance and power savings.
The XPedite8270 integrates SecureCOTS™ technology with a Microsemi® PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.
The XPedite8270 provides fast and efficient I/O with one 40GBASE-KR4, two 10GBASE-KR, and one 10/100/1000BASE-T Ethernet ports. It supports 64 GB of LPDDR5 ECC SDRAM in addition to numerous I/O ports, including USB 2.0, PCI Express, RS-232 or RS-422/485 serial, and DisplayPort video through the backplane connectors. The XPedite8270 provides additional expansion capabilities by including an integrated XMC site. This XMC site includes a x4 PCI Express connection to the Intel® Core™ i7 processor and X12d, X16s, and X8d I/O mapped directly to the VPX backplane connectors.
Wind River VxWorks and X-ES Enterprise Linux (XEL) Board Support Packages (BSPs) are available.
3U VPX Single Board Computers (SBCs)
X-ES embedded 3U VPX Single Board Computers (SBCs) offer unparalleled performance from their cutting-edge Intel® Core™ i7, Intel® Atom™, Intel® Xeon® D, or NXP (formerly Freescale) QorIQ processors.
With features ranging from integrated FPGAs to SecureCOTS™ technology for protecting data from observation or modification to dependable processing in extreme environments, backed by industry-leading, US-based support, X-ES 3U VPX SBCs are the ideal solution for a wide variety of applications in commercial and defense sectors.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.