XPedite8370
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite8370
Intel® Core™ Ultra Processor (Series 3)-Based 3U VPX-REDI Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA
The XPedite8370 is a secure, high-performance, 3U VPX-REDI, single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System Architecture (SOSA) I/O Intensive profile (SLT3-PAY-1F1F2U1TU1T1U1T-14.2.16).
Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8370 delivers superior performance and efficiency for today's network information processing and high performance embedded computing applications.
The XPedite8370 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.
The XPedite8370 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 512 GB of onboard NVMe storage. The XPedite8370 also provides fast and efficient I/O, with one 100GBASE-KR4, up to two 25GBASE-KR, and one 10/100/1000BASE-T Ethernet ports and including USB 2.0, PCI Express, RS-232 or RS-422/485 serial, and DisplayPort video through the backplane connectors. The XPedite8370 provides additional expansion capabilities by including an integrated XMC site, which includes a x8 PCI Express connection to the Intel® Core™ Ultra processor and X12d, X16s, and X8d I/O mapped directly to the VPX backplane connectors.
Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.
Intel® Core™ Ultra (Series 3)
Our Intel® Core™ Ultra (Series 3) processor-based solutions integrate SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip FPGA to host on-board security functions.
This integration helps protect data from being observed or modified and provides an ideal solution for applications with stringent security requirements, without the need for external devices or added system complexity.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.