XPedite8350
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite8350
Intel® Core™ Ultra (Series 3) Processor-Based Rugged COM Express® Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA
The XPedite8350 is an enhanced, COM Express® Basic enhanced (Type 6) module based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake). COM Express® provides a standards-based form factor to bring PC processing to a wide range of applications. Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XPedite8350 delivers superior performance and efficiency for today's network information processing and high performance embedded computing applications.
Intel® Core™ Ultra (Series 3)
Our Intel® Core™ Ultra (Series 3) processor-based solutions integrate SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip FPGA to host on-board security functions.
This integration helps protect data from being observed or modified and provides an ideal solution for applications with stringent security requirements, without the need for external devices or added system complexity.
The XPedite8350 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.
The XPedite8350 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in four channels and up to 512 GB of onboard NVMe storage. The XPedite8350 also provides fast and efficient I/O, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, DisplayPort++ 1.4, and serial.
Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.