XCalibur5340

Featured Product from Extreme Engineering Solutions, Inc. (X-ES)

XCalibur5340-Image

XCalibur5340
Intel® Core™ Ultra (Series 3) Processor-Based 6U VPX Module with 64 GB of LPDDR5 and Microchip PolarFire™ SoC FPGA
The XCalibur5340 is a secure, high-performance 6U VPX single board computer based on the Intel® Core™ Ultra processor (Series 3) (formerly Panther Lake) and aligned to the Sensor Open System Architecture (SOSA) Payload profile (SLT6-PAY-4F1Q1H4U1T1S1S1TU2U2T1H-10.6.3-0).

Ideal for ruggedized systems requiring high-bandwidth processing and low power consumption, the XCalibur5340 delivers superior performance and efficiency for today's network information processing and high performance embedded computing applications.

The XCalibur5340 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.

The XCalibur5340 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in eight channels and up to 1 TB of onboard NVMe storage. The XCalibur5340 also provides fast and efficient I/O, including 100GBASE-KR4, 25GBASE-KR, and 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, and RS-232 or RS-422/485 serial ports through the backplane connectors.

Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.

 

Intel® Core™ Ultra (Series 3)
Our Intel® Core™ Ultra (Series 3) processor-based solutions integrate SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip FPGA to host on-board security functions.
This integration helps protect data from being observed or modified and provides an ideal solution for applications with stringent security requirements, without the need for external devices or added system complexity.

The XPedite8350 integrates SecureCOTS™ technology with a Microchip PolarFire™ System-on-Chip (SoC) FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required.

The XPedite8350 supports up to 64 GB of LPDDR5 SDRAM with in-band ECC in four channels and up to 512 GB of onboard NVMe storage. The XPedite8350 also provides fast and efficient I/O, including 10/100/1000BASE-T Ethernet, USB 2.0, PCI Express, I²C, DisplayPort++ 1.4, and serial.

Wind River VxWorks, X-ES Enterprise Linux (XEL), and Linux Yocto Board Support Packages (BSPs) are available.

View Boards

Follow us on:

 

Extreme Engineering Solutions (X-ES) 
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.