Family Processor-Based Single Board Computer
Featured Product from Extreme Engineering Solutions, Inc. (X-ES)
XPedite7674
Intel® Xeon® D-1500 Family Processor-Based 3U VPX-REDI Single Board Computer (SBC) with Dual 10GbE and Kintex® UltraScale™ FPGA
The XPedite7674 is a high-performance, 3U VPX-REDI, multiprocessing, single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption.
Featuring Intel® Xeon® D-1500 family processors coupled with the Xilinx Kintex® UltraScale™ FPGA, the XPedite7674 delivers enhanced performance and efficiency for today’s embedded computing applications.
The XPedite7674 is a high-performance, 3U VPX-REDI, multiprocessing, single board computer that is ideal for ruggedized systems requiring high-bandwidth processing and low power consumption. Featuring Intel® Xeon® D-1500 family processors coupled with the Xilinx Kintex® UltraScale™ FPGA, the XPedite7674 delivers enhanced performance and efficiency for today’s embedded computing applications.
The XPedite7674 integrates SecureCOTS™ technology with the Xilinx Kintex® UltraScale™ FPGA for hosting custom functions to protect data from being modified or observed and provides an ideal solution when stringent security capabilities are required. The XPedite7674 provides secure network interfaces by providing one 1000BASE-X Gigabit Ethernet interface from the FPGA and two CPU 10 Gigabit 10GBASE-KR Ethernet interfaces.
It accommodates up to 16 GB of DDR4 ECC SDRAM in two channels and up to 32 GB of onboard SATA NAND flash in addition to numerous I/O ports, including USB, SATA, and RS-232/422/485 serial through the backplane connectors. The XPedite7674 provides additional expansion capabilities by including an XMC site. This XMC site includes a x8 PCIe connection to the Intel® Xeon® D processor and X12d I/O mapped directly to the VPX backplane connectors.
Wind River VxWorks, X-ES Enterprise Linux (XEL), and LynxSecure Safety Bundle (LSB) are available for board support. The XPedite7674 uses coreboot, powered by Intel®’s Firmware Support Package (FSP), to provide fast boot times and significantly simplify code traceability over legacy BIOS implementations.
Follow us on:
Extreme Engineering Solutions (X-ES)
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.