XCalibur1412 with SecureCOTS™ technology

Featured Product from Extreme Engineering Solutions, Inc. (X-ES)

XCalibur1412 with SecureCOTS™ technology -Image

XCalibur1412
Intel® Xeon® E5-2600 v4 Family Processor-Based AdvancedTCA (ATCA) Blade with Security FPGA & Dual 40/56GbE/InfiniBand

The XCalibur1412 with SecureCOTS™ technology provides an industry-leading combination of security and performance for an AdvancedTCA (ATCA) processing blade. It features dual Intel® Xeon® E5-2600 v4 family processors (formerly Broadwell-EP) with a tightly coupled Xilinx Kintex® UltraScale™ security FPGA and two up to 56 Gb/s InfiniBand or 40/56 Gigabit Ethernet ports.

The XCalibur1412 is designed and manufactured in the USA, using COTS components from trusted domestic supply chains. With full support for the PICMG 3.0 AdvancedTCA (ATCA) standard, it is a true Open Systems Architecture (OSA) design that can be installed within COTS ATCA chassis. The XCalibur1412 also integrates ruggedization features that enable it to perform in environmentally challenging applications without modifications or enhancements.

An X-ES Enterprise Linux (XEL) Board Support Package (BSP) is available for the XCalibur1412.

Follow us on:

 

Extreme Engineering Solutions (X-ES) 
Extreme Engineering Solutions (X-ES) is a leader in the design, manufacture, and support of standard and custom embedded computing solutions used in a wide range of compute intensive military, communications, commercial, and industrial applications. X-ES provides an extensive portfolio of commercial and ruggedized Single Board Computers (SBCs), mezzanine modules, FPGAs, I/O modules, SSD storage, rugged systems and enclosures, development chassis, Ethernet switches, and power supplies.