High-Accuracy Portable 3D Scanners

Featured Product from FARO CREAFORM

More Info Email Supplier Request a Quote

HandySCAN 3D|BLACK Series
When accuracy meets versatility and portability
Optimized to meet the needs of design, manufacturing and metrology professionals, the HandySCAN 3D|BLACK Series is the premier 3D scanner for accurately and reliably measuring parts of any size, material, or complexity. It delivers results within seconds, anywhere.

Certified based on the most rigorous industry standards, this fast and versatile handheld 3D scanner is easy to use and captures highly detailed measurements—even under challenging environmental conditions and on complex surfaces.

Accurate, Reliable & High-Resolution 3D Measurments

The HandySCAN 3D|BLACK Series delivers accurate, high-resolution, and repeatable results, regardless of the measurement setup and user experience level. With its high volumetric accuracy, the BLACK Series accurately scans parts of all sizes, from small to large, making it ideal for various applications.

  • Accuracy
    0.025 mm (0.0009 in)
  • Volumetric accuracy
    0.020 mm + 0.040 mm/m (0.0008 in + 0.0005 in/ft)
    0.020 mm + 0.015 mm/m (0.0008 in + 0.00018 in/ft) ) with Accu+ Kit
  • Reliable acceptance test
    Based on VDI/VDE 2634 Part 3 standard
    Based on ISO 10360 standard
    ISO/IEC 17025: 2017 accredited laboratory
  • High resolution for fine details
  • Integrated photogrammetry
    High accuracy on large measurements with volumetric accuracy optimization

Portability

This handheld 3D scanner is a stand-alone device that does not require a tripod nor any external tracking device to operate. Fitting in a small suitcase, it can be brought anywhere and used in any environmental conditions without affecting its performance.

  • Lightweight
  • Self-positioning with dynamic referencing
  • Fits into a suitcase
  • Take it anywhere you need

Faster 3D Scanning Process

The HandySCAN 3D|BLACK Series supports automatic mesh generation, streamlining the workflow from setup to scan to mesh. 
Its Flex Volume feature also allows for rapid, high-quality measurements of large parts from a distance and precise scanning of smaller parts at a closer range.
  • Flexible working distance
    200 to 750 mm (7.9 x 29.5 in) for faster acquisition
  • High measurement rate
    Up to 1,800,000 measurements/s
  • Large scanning area of 30 blue laser lines
  • Quick setup
    Up-and-running in less than 2 minutes

 

About Creaform
Boasting two decades of experience shaping the future of dimensional metrology, Creaform assists their customers achieve their measurement ambitions through cutting-edge 3D solutions. With its extensive hardware and software portfolio, Creaform enables its users to experience innovation firsthand through 3D scanning, reverse engineering, quality control, non-destructive testing, product development, and MRO. Thousands of professionals in various industries, like automotive, aerospace, manufacturing, heavy industries, oil and gas, power generation, consumer products, research and education, have discovered that with Creaform, Innovation Takes Form.

Follow us on: