Tab Terminal, High Voltage DC Switching Relay

Featured Product from FCL Components America

More Info Email Supplier Request a Quote

 

FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards are not used.

 

Performance and Capabilities

  • Handles 20A at 800 VDC and 10A at 1,000 VDC, supporting higher voltage switching requirements.
  • Features non-polarized contacts, eliminating polarity restrictions for load terminal connections.
  • Operates with low coil power consumption of just 0.9W at rated voltage.
  • Incorporates arc suppression technology to protect contacts during charge and discharge cycles.

 

Design and Reliability

  • Compact dimensions: 28.3 x 43.6 x 36.1 mm (excluding protrusions).
  • Lightweight at approximately 85g.
  • High insulation design: 5,000 VDC between coil and contacts, 2,500 VDC between open contacts.
  • Plastic-sealed construction ensures durability and environmental protection.
  • RoHS compliant and designed without hydrogen gas for safer operation.

 

Applications
The FTR-E1J 20A is engineered for demanding environments across multiple industries:

  • Automotive: EV, HEV, PHEV, FCV pre-charge circuits, quick charge stations, and PTC heaters.
  • Energy: Photovoltaic power generation systems, V2H (vehicle-to-home) systems, and battery storage.
  • Industrial: Hybrid construction machinery and other high-voltage equipment.

 

Benefits

  • Simplifies integration with screw-mount design.
  • Provides reliable switching for high-voltage DC circuits.
  • Enhances safety and longevity with arc suppression and high insulation.
  • Offers versatility across fuel, electric vehicle, solar, and battery applications.