Super Pillar Copper MC PCB

Featured Product from FX PCB Co., Ltd.

Super Pillar Copper MC PCB-Image
Items Capability
 Board Classification Aluminum Base,Copper Base,Ceramics Base,Copper-Clad,Combined Bade Board
Material Domestic Aluminum,Domestic copper,lmported aluminum, lmported copper
 Surface Treatment HASL/ENIG/OSP/Silver
Layer Count Single-sided printed board/Double-sided printed board
 Max.Board Size 1200mm*480mm
 Min.Board Size 5mm*5mm
 Trace width/Space  0.1mm/0.1mm
 Warp and twist  <=0.5%(Thickness:1.6mm,Board Size:300mm*300mm)
 Board Thickness  0.5mm-5.0mm
 Copper Thickness  35um/70um/105um/140um/175um/210um
 Min.punching Hole 1.0mm(Board thickness below1.0mm)
 Min Hole Diameter  0.6mm
 Min.Solder Mask Opening  0.35mm