Multilayer Flex PCB
Featured Product from FX PCB Co., Ltd.
The PCB is made up of multiple layers of thin, flexible material called Multilayer flex PCB, which is widely used in various applications such as automotive, aerospace, medical, industrial electronics, and consumer electronics.
Multilayer flexible printed circuit board is just like a sandwich, as it has copper foil between layers of insulating material. The layers are interconnected with the help of vias and through holes. The use of multiple layers in multilayer flex PCB allows designers to incorporate more components and functionality into a smaller space.
Advantages of Multilayer Flex PCB:
1. Space-saving:
Multilayer flex PCBs can fit in small and compact spaces, making them ideal for applications where space is a constraint.
2. Flexible:
One of the most significant advantages of multilayer flex PCBs is their flexibility. They can bend and twist without breaking, making them a great choice for applications where flexibility is required.
3. Good Signal Quality:
Multilayer flex PCBs offer low signal loss and excellent signal quality.
4. Cost-effective:
Multilayer flex PCBs are cost-effective since they can replace traditional rigid PCBs and eliminate the need for connectors and cables.
5. High-Density Interconnect (HDI):
Multilayer flex PCBs have high-density interconnect capabilities, which allow for efficient routing of signals and power.
Applications of Multilayer Flex PCB:
1. Consumer Electronics:
Multilayer flex PCBs are used in many consumer electronics applications, including mobile phones, laptops, and tablets.
2. Medical:
Multilayer flex PCBs are used in medical devices such as pacemakers and defibrillators.
3. Automotive:
Multilayer flex PCBs are used in various automotive applications, including engine control modules and dashboards.
4. Aerospace:
Multilayer flex PCBs are used in aerospace applications such as GPS systems, avionics, and satellite communications.
5. Robotics:
Multilayer flex PCBs are used in robotics applications for the efficient and flexible connection of sensors, motors, and other electronic components.
Conclusion:
Multilayer flex PCB is a flexible and cost-effective solution for various industries. With its high-density interconnect capabilities, good signal quality, and space-saving benefits, it is ideal for applications where space is a constraint. At [company name], FX PCB offers high-quality multilayer flex PCBs for a wide range of applications. Contact us today for more information.
Flex PCB Capability:
| Items | Mass Production | Low Volume | |
| Layer of flex board | Single and double panel | 8L | |
| PCB Thickness | ≤0.3mm | / | |
| Line width/Line space | Inner layer | 3mil/3mil (HOz) | 2.5mil/2.5mil (HOz) |
| Outer layer | 4mil/4mil (1Oz) | 3mil/3mil (1Oz) | |
| Annular Ring | ≥4mil | / | |
| BGA | 0.15mm BGA | 0.15mm BGA | |
| Tolerance of outline (Board edge to board edge) | +/-0.025mm | / | |
| Tolerance of outline (Mark to board edge) | +/-0.05mm | +/-0.025mm | |
| Impedance control | +/-10% | / | |
| Drilling | Machine drilling | ≥8mil | 6mil |
| Laser drilling | 5mil/6mil | 4mil | |
| Surface coating | ENIG, OSP | ||
Flex PCB Attributes:
| Material | PI |
| Layers | 6L |
| Copper thickness | 1oz |
| Board thickness | 0.1mm |
| Surface treatment | ENIG |
| Track width/Space | 4/4mil |
| Hole size | 0.25mm |