Thermal Pads on PCB
Featured Product from FX PCB Co., Ltd.
The thermal pads on PCB(Printed Circuit Boards) will be one of the effective ways for heat dissipation to avoid the components suffering from thermal runaway and damage, as the electronic devices must manage heat effectively and safely. Meanwhile, thermal pads also can be electrical insulation, which can make the heat being transferred
FX PCB’s thermal Pad PCBs will provide the best solution for your heat management needs.
Let us go to see what kind of industry the thermal pads PCB will be used
Aluminum and Copper Base for Thermal Pad PCBs
When designing thermal pad PCBs, the choice of base material significantly affects the thermal management, performance, and cost of the final product. Aluminum and copper are two of the most commonly used materials for the base of thermal pad PCBs. Here’s a detailed comparison between the two:
As aluminum or copper have excellent thermal and electrical properties, these two materials are normally added to the thermal pad, and we will mainly introduce these two materials for the thermal pad PCBs here.
By considering these factors, you can select the most appropriate material for your thermal pad in PCB to ensure optimal performance, reliability, and cost-effectiveness.
Why Choose FX PCB as your thermal Pad PCBs Manufacturer?
As an ISO9001 certificated company, FX PCB uses first-class technology and equipment to ensure that thermal PCB PCBs are produced to meet high-quality standards and customers’ requirements.
FX PCB offers guidance and support to help you choose the right thermal pad material and design for your application. Meanwhile, our price is affordable without compromising on the quality. Please get in touch with us today to get a quote for your thermal pad on PCBs.