Ball-Locking Pin Receptacles and Accessories

Featured Product from Fairlane Products, Inc.

More Info Email Supplier Request a Quote

Flanged receptacles provide a permanent and proper mating hole for quick release ball lock pins. They are designed for use on materials and in applications where the pin does not have anything to lock against. Because the pin does not protrude out the bottom of the receptacles, they are ideal for blind-hole applications. The receptacles can be mounted with screws, rivets or bolts.

End Caps are designed to fit over the end of a quick release ball lock pin and lock in place. This then allows the use of pins in applications where the receiving hole is not within tolerance or is out of round.

Lanyards are used to attach quick release pins to a fixture or frame, preventing the pins from being misplaced while they are not in use. All the wire rope lanyard assemblies are made from stainless steel and have optional vinyl covers.