Fairlane Guide Wheels

Featured Product from Fairlane Products, Inc.

More Info Email Supplier Request a Quote

Polymer and steel wheel covers for radial ball bearings

  • Choose your Wheel Diameter - available from 3/4” to 1-1/2” 
  • Choose your Bearing Type - available in Stainless or Steel, Shielded or Sealed
  • Bearing is retained by a snap ring
  • Optional low-profile thread mounting stud


Bearing Mount
Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the urethane provides excellent abrasion resistance and durability. We offer most parts in three durometers - 35, 60 and 95. These parts are available with both a single and double bearing option. All covered bearings are available with or without mounting hardware. The stud mount style comes complete with a button head cap screw, lock nut and spacer. Custom modifications available.

Fairlane Products, Inc.
We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms.

Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads without transmitting torsional or radial forces on an object or work piece. We also design, manufacture and stock a line of rollers and bumpers used in materials handling, assembly and manufacturing applications. The rollers and bumpers come in a variety of durometers, materials, styles and mounts while the bumpers can be custom cut to meet specific applications.