Positive locking pins

Featured Product from Fairlane Products, Inc.

More Info Email Supplier Request a Quote

QUICK RELEASE BALL LOCK PINS
Quick release ball lock pins have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the shank. All quick release pins are available in a variety of lengths and diameters with shanks made from 17-4 stainless steel, 300 series stainless steel, or 4130 alloy steel.

Weld-in style pull pins are also offered. These pins allow a user to quickly retract and engage the plunger for locating, fastening, and quick change operations.

Button handle design.
Easy-to-grip handle.
Large ergonomic dome actuator button facilitates easy installation and removal.
These pins have a wide range of uses in fastening, locating and alignment applications. The spring-loaded ball retracts when it is inserted or removed.
Ring handle for convenient attachment of lanyards and split rings.
Designed to prevent accidental release and are machined from 303 stainless steel.
Receptacles, end caps and wire rope lanyard assemblies.
T-shaped handle.
Spring-loaded pins that allow you to quickly retract and engage the plunger for locating, fastening and quick change operations.
Replacement pins for JBL speakers and speaker arrays. Manufactured to JBL specifications. RoHS compliant.

Fairlane Products, Inc.
We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms.

Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads without transmitting torsional or radial forces on an object or work piece. We also design, manufacture and stock a line of rollers and bumpers used in materials handling, assembly and manufacturing applications. The rollers and bumpers come in a variety of durometers, materials, styles and mounts while the bumpers can be custom cut to meet specific applications.