Secure Low-Profile Clamping

Featured Product from Fairlane Products, Inc.

More Info Email Supplier Request a Quote

TG GripSerts Workholding Grippers
With only 3.5mm of clamp surface needed to securely hold the workpiece, TG-type GripSert workholding inserts are ideal for 5-axis machining operations.

Because of the geometry of the grippers, TG GripSert workholding inserts create a pull down effect that prevents any lifting of the workpiece while clamping. These durable inserts combine a tough-coated cemented carbide with specialized teeth and triangular shapes that penetrate different types of workpiece material including steel, hardened steel/titanium (up to 50-54 HRC) and aluminum.

TG GripSert workholding inserts offer many advantages over traditional clamping systems:

  • Exceptional clamping stability
  • No need for pre-machining or dovetailing workpieces
  • Vibration dampening
  • Secure holding at lower clamping forces to avoid deforming the workpiece
  • Higher cutting rate and less waste of materials

 

TG GripSerts For Steel
These grippers are made to grip steel materials.

TG GripSerts For Hardened Steel/Titanium
These grippers are made to grip hardened steel/titanium materials.

TG GripSerts For Aluminum
These grippers are made to grip aluminum materials.

Protective Covers For TG GripSerts
Protects jaws from dirt and debris when TG GripSerts workholding grippers are not installed.

Retrofit Jaw Set - Kurt 6 Inch
This jaw set allows you to use TriGrip workholding grippers on Kurt six-inch vises.

Retrofit Jaw Set - Kurt 6 Inch - with Parallels
This jaw set allows you to use TG GripSerts workholding grippers and Snap-in parallels on Kurt 6” vises.

Screws For TG GripSerts
These screws are used to mount the TG GripSerts workholding grippers onto the TG GripSert jaws.

Cutting Tool For TG GripSerts
This milling cutting tool is used to prepare jaws to receive TG GripSerts workholding grippers.

Screwdriver For TG GripSerts
Use this screwdriver to install or remove all TG GripSerts workholding grippers from the jaw sets.

Wrench For TG GripSerts
Use this wrench to install or remove all TG GripSerts workholding grippers from the jaw sets.

Fairlane Products, Inc.
We design, manufacture and stock a wide range of workholding and positioning components, as well as rollers and bumpers for materials handling, assembly and manufacturing. The workholding and positioning components provide for faster speeds and feeds, and their modular and economical replaceable wear surfaces extend the life of expensive jigs, fixtures, jaws and clamping mechanisms.

Our line includes serrated grippers, low-profile edge grippers, single point and straight serration grippers, as well as Swivots® -swivel-action modular component workholding system incorporating a serrated or smooth contact area that rotates and pivots for holding and positioning of irregular contour surfaces. And Accu-Thrust™ thrust screws that allow straight-line static thrust loads without transmitting torsional or radial forces on an object or work piece. We also design, manufacture and stock a line of rollers and bumpers used in materials handling, assembly and manufacturing applications. The rollers and bumpers come in a variety of durometers, materials, styles and mounts while the bumpers can be custom cut to meet specific applications.