brasive waterjet system; high-capacity production

Featured Product from Faztek, LLC

More Info Email Supplier Request a Quote

Faztek proudly introduces the Maxiem 2040 abrasive waterjet system. Designed for high-capacity production, this system cuts thick materials and uses multiple nozzles to double manufacturing output. Compared to plasma or laser cutting, it offers better accuracy, handles complex designs, and cuts thicker or thermally sensitive materials.

Waterjet System Features:IntelliTRAX Technology:

High-precision traction drive designed for abrasive waterjet environments.

High Precision:

Cutting tolerance of /-0.003” for flawless results.

IntelliMax Software:

Produces precise drawings in layout and utilizes cutting model calculations to make for faster, higher precision parts.

Advantages of Waterjet Technology:

Cold Cutting Process: No thermal distortion, preserving material integrity.

Precise Cutting: Extremely accurate, requiring no secondary grinding or filing.

High Quality: Smooth edges and rounded corners, superior to blade cutters.

Versatility: Works on metals, non-metals, plastics, wood, fibers, and more.

Cutting Thickness: Cuts up to 24” thick materials, more for softer materials.

Productivity: Stack multiple sheets and cut together for increased productivity.

Cost Efficiency: High speed and efficiency make it the most cost-effective cutting option.

Scalability: Suitable for manufacturing small blades to large aircraft wings.