LP3XLP Hazardous Location LED Warning Light
Featured Product from Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal expands its hazardous location portfolio with the StreamLine™ LP3XLP, a compact, non-metallic LED visual signal for Class I, Division 2 applications where a lighter-duty, more economical solution is all that’s needed. It provides reliable indication for safety showers, gas detection, food and beverage lines, and control systems without the size and cost of higher-output devices.
- 360-degree light output in a small footprint for tight spaces
- Three flash patterns: 60 FPM, simulated strobe, and steady
- 12–48 Vdc or 120–240 Vac; low inrush, PLC-compatible operation
- Integrated 1/2-inch NPT pipe mount
- Amber, blue, clear, green, magenta, and red lenses
- 15,000-hour LED; operates from -40°F to 150.8°F
- Corrosion-resistant, smooth non-metallic enclosure: Type 4X, IP66/IP67, IP69K for washdown areas
- UL/cUL Listed for Class I Div 2, Groups A–D and Class I Zone 2, Group IIC (T3C at 55°C); Class II Div 2, Groups F, G and Class III (T5)
More Featured Products