Compact Non-metallic Economical Warning Beacons

Featured Product from Federal Signal Corporation - Industrial Signaling and Systems

More Info Email Supplier Request a Quote

LP3XL STREAMLINE™ HAZARDOUS LOCATION LED LIGHTS
COMPACT VISUAL SIGNAL FOR CLASS I DIVISION 2 APPLICATIONS

Compact hazardous location visual signal

• Small footprint for tight spaces on safety and process control equipment.
• 360-degree light output for clear status indication from any viewing angle.

Non-metallic, black enclosure

• Corrosion-resistant housing is suitable for industrial grade safe area and Division 2, NEMA 4X environments.
• Smooth exterior surface supports washdown and easy cleaning, especially important for NSF Food, Beverage
and pharmaceutical applications where debris collection must be minimized.

Multiple flash patterns

• Three patterns (60 FPM, simulated strobe, and steady) support consistent visual alerting across alarm,
warning, and status applications.
• Simple configuration makes it easy to match plant standards and OEM preferences.

Flexible installation

• Integrated 1/2-inch NPT pipe mount, surface mount, and 1/2-inch NPT M mount simplifies mounting to
existing conduit and structures.*
* Integrated 1/2-inch NPT pipe mount available now, surface mount and 1/2-inch NPT M mount will be available to order in December 2026.

Electrical and control flexibility

• Models available in 12–48 Vdc or 120–240 Vac to fit common control panel and plant power requirements.
• Low inrush PLC-compatible operation easily integrates visual alerts to process control logic.

Hazardous location ratings

• UL and cUL Listed for Class I, Division 2, Groups A, B, C, D T3C at 55°C and Class I, Zone 2, Group IIC T3C at 55°C,
supporting use in oil & gas, chemical, and other flammable gas environments.
• Additional approvals include Class II Division 2, Groups F, G and Class III T5 for dust and fiber environments.

Environmental protection

• Type 4X, IP66/IP67 enclosure and IP69K compliance for indoor/outdoor use and high-pressure, high temperature
washdown.
• Operating temperature from -40 °F to 150.8 °F (-40 °C to 66 °C) to perform in extreme climates.

LED life and construction

• Long-life LED light source rated at 15,000 hours reduces maintenance intervals and service calls compared to
traditional strobes.