DurAlert™ Audible and Visual Signal
Featured Product from Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal expands its signaling portfolio with DurAlert™, a family of combination audible/visual signaling devices for safety, process, and life safety notification. With models for standard industrial, commercial, and hazardous locations, plus dedicated hearing impaired fire models, DurAlert lets facilities specify and standardize notification from one product line. Tool-free onboard jumpers make it easy to change settings in the field.
- 24 Vdc or 120–240 Vac models
- Four flash patterns (steady, 60 FPM, 120 FPM, simulated strobe) and four tones (Temporal 3 fire, Temporal 4 gas, continuous, hi-lo)
- High/low output settings, up to 110 dBA at 1 m and 200 cd
- Amber, blue, clear, green, and red lenses
- 50,000-hour LED; operates from -40°F to 150°F
- Non-metallic, tamper-resistant, gasketed enclosure: Type 4X, IP66, IP69K
- Hazardous location models UL/cUL Listed for Class I Div 2, Groups A–D; Class II Div 2, Groups F, G; and Class III
- Hearing impaired models UL and ULC Fire Listed, NFPA 72 and ULC-S524 compliant
More Featured Products