Reducing SKU Counts for LED Visual Warning Lights
Featured Product from Federal Signal Corporation - Industrial Signaling and Systems
Quad-color models feature four colors (Amber, Blue, Green, and Red) and three flash patterns (60 FPM, simulated strobe, and steady) per unit. The color and flash pattern combinations are achieved by wiring selection and is available in 12-24VDC and 120-240VAC. The zinc die-cast alloy base features an integrated 1/2-inch NPT pipe mount and three holes required for surface mount configurations. Optional hazardous location wall mount bracket is sold separately.
- Type 4X, IP66, IP69K
- UL Listed
- Bright 200 effective candela
- Integrated combination surface and 1/2" NPT pipe mount
- Conformal coated PCBA
- Also available for hazardous locations with a stainless steel wire guard
- Hazardous location Class/Division model is UL and cUL Listed for Class I, Division 2, Groups A, B, C and D; Class II, Division 2, Groups F and G; Class III
- Hazardous location Zone model is UL and cUL Listed for Class I, Zone 2, AEx nA IIC Gc; Class II, Zone 22 AEx tc IIIC Dc
- Cool burning LED allows for installation in T1, T2, T3, T4, and T5 environments, as well as T6 for Class II, Division 2, Groups F, G, and Class III.
More Featured Products