Precision Cable Assemblies for Airborne Military
Featured Product from Flexco Microwave, Inc.
Precision Cable Assemblies for Airborne Military
Flexco Microwave's high precision cable assemblies are designed to meet the challenges of airborne environments Flexco is ready willing and able to administer full qualifications programs for new customers., which has been proven by our past experience.
Airborne cable systems from Flexco are built to withstand the rigors of a flight environment while providing steady electrical performance.
LOW LOSS
Unlike traditional wire braid cabling, Flexco's unique helical outer conductor permits the connector to be threaded onto the cable prior to soldering. This process adds strength and longevity to the interconnection system, and is another in Flexco's outstanding low loss performance.
FLEXCO Space and Vacuum Qualifications:
Flexco's sealed outer conductor is formed with a continuous copper strip and a completely soldered seam. the conductor does not rely on surface contact area for its operation and is not affected by oxidation. Field tests of the effects of an orbital environment from Long Duration Effects Facility (LDEF) show that, Flexco cable assemblies are not electrically affected by surface oxidation over time as well as exterior braiding and or jacketing eliminates oxidation and provides added protection against handling, meteoroids, and debris.