Standard and custom thermal transfer systems
Featured Product from Gaumer Process
Heat transfer systems or also known as thermal transfer systems or Temperature Control Units, are designed to provide indirect heat to processes using a thermal transfer fluid. Thermal Transfer fluids include water, glycol, water-glycol mixtures, and thermal oils. Heat transfer systems provide heating and cooling of exothermic processes. Heating and cooling can be accomplished using the same thermal transfer fluid. Heat Transfer Systems are used when close even temperatures are required across the process.
Gaumer Process provides standard and custom thermal transfer systems. Capabilities include complete engineering, manufacturing in house and field service for startups. Standard document package includes P&ID, General arrangement drawings, equipment and instrument data sheets, and installation and operation manual (IOM).