Green Cubes Industrial Power Bank
Featured Product from Green Cubes Technology
Green Cubes Industrial Power Bank
The Green Cubes Power Bank is a slim portable battery pack for extending the runtime of laptops and small computer systems. With a universal DC output and built-in charger, the Power Bank simplifies running mobile computing platforms for longer.
Powering your laptop has never been easier using the adjustable DC output from the Power Bank. Simply dial in your laptop voltage and plug in the DC jack. When you need to charge simply plug in any commercial charger via USB-C and charge at up to 100W!
Advantages
UL 2054 Certified when power and safety are paramount, feel at ease knowing that independent engineers have reviewed, tested, and certified that the Lithium-Ion
Power Bank is safe.
Dual Output – The Power bank supports two independent DC outputs allowing multiple devices to be powered at different voltages from the same battery. Power a monitor and a micro-PC from the same battery pack on your portable cart.
Configurable Power – Choose what voltage your device needs right in the battery. No need for additional adapters, the DC converters are built in right. Simply program the voltage and power your device
Follow us on:
Green Cubes Technology
Green Cubes Technology develops and manufactures a complete portfolio of modern electrification power solutions, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion engines (ICE).
Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are replacing toxic and inefficient Lead Acid batteries or Internal Combustion Engines (ICE) in high-use and cyclic applications. The Cubes refers to the reusable building blocks that we use in the design of our products. By using multi-purpose technology platforms, we can quickly and efficiently deliver performance- and cost-optimized solutions to our customers. The Technology refers to the latest technology that we qualify and utilize to build our products, which includes cell chemistries, microprocessors, displays and packaging materials.
Green Cubes sells to a broad array of OEM and industrial customers across 3 platforms (Mobile, Motive and Stationary) and across multiple applications.