Custom Motors for Your Application
Featured Product from Groschopp, Inc.
Customers can work with our engineering department to create a blank-sheet motor design for their application. This is ideal for high-volume applications with specific motor requirements not covered by a standard motor design. For some situations it can be more cost effective to start from scratch than to make modifications. Custom motor projects may require the customer to provide or purchase special tooling.
Advantages:
- Proprietary motor design specific to the customer’s application
- Can be most cost-effective solution for applications with higher volumes
- Work directly with our sales and engineering staff to create the end product
Upload your Specs and someone from our Groschopp Team will work with you to find the best solution for your application.
Groschopp is an American manufacturer of fractional hp motors and gear motors for original equipment manufacturers (OEMs). We offer a range of standard options, but specialize in industrial motors and gearmotors that are modified to meet your needs.
GROSCHOPP AT A GLANCE:
- Fractional horsepower motor and gear motor manufacturer
- PMDC, AC Induction, Brushless DC and Universal motors
- Parallel Shaft, Planetary, Right Angle Worm and Right Angle Planetary gearboxes
- Industry experience dating back to the 1930s
- Approximately 200 employees
- Located in Sioux Center, Iowa
- 101,000 sq. ft. facility
- Single-plant efficiency and factory-direct sales
- 8,000 standard motor options
- 100,000+ possible motor and gearmotor combinations
- Standard and modified motors in 48 hours
- In-depth MOTORTEC™ software