Altitude Chamber for Aerospace&Electronics
Featured Product from Guangdong Atmars Industry Co., Limited
By reducing the internal pressure of the chamber through a vacuum system, combined with a temperature control system, the equipment can simulate the combined low-pressure and low-temperature (or high-temperature) environment of plateau regions, effectively reproducing atmospheric conditions at different altitudes. Using a vacuum pump unit and a pressure regulation system, the chamber pressure is lowered to a level corresponding to the test altitude. Coupled with the temperature control module, this allows for synchronized variations in temperature and pressure, enabling the simulation of more complex environmental conditions.
More Featured Products