3-Zone Thermal Shock Test Chamber

Featured Product from Guangdong Atmars Industry Co., Limited

More Info Email Supplier Request a Quote

The chamber features independent hot, cold, and test zones, allowing stable and efficient thermal shock testing without moving the samples. It delivers reliable performance, fast temperature recovery, and precise control for high-reliability testing applications.

Features

  • Temperature Range: -70°C to +150°C
  • Fast Temperature Switching
  • High Stability and Uniformity
  • Touch Screen Programmable Controller
  • Custom Sizes Available

Ideal for environmental reliability testing in laboratories and manufacturing industries worldwide.