Altitude Test Chamber

Featured Product from Guangdong Atmars Industry Co., Limited

More Info Email Supplier Request a Quote
Product Introduction

By means of a vacuum system, the air pressure inside the chamber is reduced and combined with a temperature control system to simulate low-pressure and low-temperature (or high-temperature) combined environments found in high-altitude regions, effectively reproducing atmospheric conditions at different altitudes.

The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables coordinated temperature and pressure variations to simulate more complex environmental conditions.

Product Features

Temperature range: -40°C to +150°C

Multiple safety protection devices for convenient maintenance

Equipped with powered cable ports and an observation window

Germany Bitzer semi-hermetic compressor

High-precision touchscreen control system for easy and efficient operation

Simulates environments from ground level up to 10,000 feet altitude

Optimized air circulation system with scientifically designed heating and refrigeration layout