Temperature & Humidity Environmental Test Chamber

Featured Product from Guangdong Atmars Industry Co., Limited

More Info Email Supplier Request a Quote

Key Technical Features:
• Broad Operating Range: Precise temperature simulation from -70°C to +150°C and relative humidity control from 10% to 98% RH with customizable ramp rates.
• Uniform Airflow Design: Aerodynamic chamber layout ensuring high temperature uniformity (±0.5°C) and stability throughout the test space.
• Intelligent PLC Control: Programmable color touchscreen interface supporting multi-segment test profiles, remote Ethernet/RS485 communication, and real-time data logging.
• Multi-Tier Safety Protection: Integrated over-temperature protection, compressor overload cut-off, and diagnostic alarms.
• Customizable Configurations: Available in internal capacities ranging from 80L to walk-in sizes, with optional cable access ports and explosion-proof provisions.