HAST Test Chamber Selection Guide

Featured Product from Guangdong Atmars Industry Co., Limited

More Info Email Supplier Request a Quote

1. Focus on Temperature and Humidity Range and Stability

 

Key parameters to consider:

 

? Temperature: Coverage of 100-180?, with optimal fluctuation within ±0.5? (to avoid data errors)

 

? Humidity: Adjustable from 90-100%RH, with fluctuation ≤ ±2%RH (otherwise, test accuracy will be affected)

 

Recommendation: Request a temperature and humidity fluctuation curve from the manufacturer before purchase to ensure equipment stability.

 

2. Control System and Safety Features are Essential

 

? Temperature Control System: Prioritize equipment with PID intelligent control for automatic temperature and humidity adjustment.

 

? Data Recording: Support for data export (e.g., RS485/RS232 interface) for easy traceability of test results.

 

? Safety Protection: Must include over-temperature protection, over-pressure protection, and water shortage protection to prevent hazards caused by equipment malfunction.

 

3. Chamber Material and Sealing Must Meet Standards

 

? Chamber: SUS304 stainless steel is recommended; it is corrosion-resistant and easy to clean.

 

? Door Seal: Silicone material is resistant to high temperature and pressure to prevent moisture leakage after long-term use.

 

? Sealing Ring: Double-layer sealing design prevents steam leakage from the chamber, which could affect test data.

 

4. After-Sales Service is More Important Than Price

 

? Installation and Commissioning: The manufacturer provides on-site installation and operation training (ATMARS).

 

? Maintenance Guarantee: Choose a brand that offers a warranty of more than 1 year; key components (such as sensors) can be replaced individually (ATMARS).

 

? Note: Low-priced equipment may have high maintenance costs in the later stages; it is recommended to prioritize reputable manufacturers. (ATMARS)