Digital-control Fluid Injection -- FSH-SK10
Featured Product from Guangzhou Ascend Precision Machinery Co., Ltd.
FSH-SK10 product series is Guangzhou Ascend latest high efficiency, high precision and high reliability intelligent digital-control dispensing system. With all the necessary intelligent control features and integration capabilities, FSH-SK10 is the top choice for automated fluid filling systems and intelligent factory production lines. FSH-SK10 includes a digital controller, a single end or dual end high precision digital controlled automated volume change mechanism, and special high precision ceramic pump modules. The system has solved the traditional issue of variable volume change and adjustment with advanced digital volume change technology.
System Features?
1. Intelligent digital volume control
2. Extremely high hardness(Mohs hardness rating of 9---next to diamond) and high density
3. Special ceramics. Multi stage high precision polishing processing
4. High efficiency and high precision. (±0.3%CV)
5. Maintenance free design. Extremely reliable.
6. Online cleaning / sterilization
7. Driving method: step motor. Medium / high torque motor selection.
8. Counting function
9. Control method: Automatic control by external PLC / computer or IPC. Or manual operation by external pedal switch
10. Comunication port: I/O,CC TRIG,AUX OUT,RS232,Ethernet
11. The linear motor automatically adjust angle. Digital volume change with high precision and fast speed.
12. Online compensation mode improves stability substantially.
Specifications: