Laser Tube Cutting
Service Detail from H-P Products, Inc.
Most shops saw your tube to length, move it to a drill press, then to another station for notching. Every handoff adds tolerance risk. Our BLM LT8.20 does all of it in one pass: cuts to length, adds holes, slots, notches, saddle joints, and weld prep while the tube is still fixtured.
If your assembly uses tab-and-slot geometry, parts come off the laser ready to self-fixture during welding. No custom jigs, no fit-up headaches.
Profiles, Features, and Cut Types
Round, square, and rectangular profiles with a 3D tilt head that makes cuts conventional sawing can't touch.
Cut-to-Length
Precise length cuts straight from bundles. Your tubes come off ready for the next operation, not waiting on a saw.
Holes, Slots & Notches
Round holes, elongated slots, rectangular cutouts, complex notch profiles. Cut directly into the tube wall. No secondary drilling or punching required.
Miters & Weld Prep
Angled cuts, beveled edges, and saddle joints from the ±45° tilt head. Parts come off weld-ready. Grab them and start fitting.
Laser Bending Under One Roof
A lot of shops can laser-cut a tube. Not many can laser it, bend it, end-form it, and weld it without your part ever leaving the building. That's what keeps your lead times short and your tolerances tight. No shipping between vendors, no finger-pointing when something's off.
Need a prototype before committing to production? We'll run one off the same machine your production parts come from. No minimums.
What We Cut Through
Maximum wall thickness varies by material. Reach out with your specific requirements and our engineering team will confirm feasibility.