PBPA Series Aluminum Rack Panels
Featured Product from Hammond Manufacturing Company Inc.
Hammond’s PBPA series aluminum rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in six finish options including unfinished, and are designed to mount within a standard 19” rack cabinet.
Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, matte white, and unfinished. PBPA panels have a solid face and can serve a range of purposes such as improving cooling efficiencies within the cabinet and simply covering gaps between mounted equipment.
Features:
- 8 gauge aluminum
- 6 finish options, including unfinished
- 10 height options, from 1U to 10U
- TAA-compliant
- RoHS compliant
- Manufactured in North America
More Featured Products