PBPS Series Steel Rack Panels

Featured Product from Hammond Manufacturing Company Inc.

More Info Email Supplier Request a Quote

Hammond’s PBPS series steel rack panels are ideal for use as blanking panels and can prevent air re-circulation when installed in unused rack space. These panels are available in heights from 1U to 10U, in five powder coat finish colors, and are designed to mount within a standard 19” rack cabinet.

Depending on height, panels include 4 or 8 mounting points and rounded edges. Available powder coat finishes are matte black, semi-gloss black, smooth light gray and dark gray, and matte white. PBPA panels have a solid face and can serve a range of uses such as improving cooling efficiencies within the cabinet and simply covering gaps between mounted equipment.  

Features:

  • 14 gauge steel
  • 5 powder coat finish options
  • 10 height options, from 1U to 10U
  • TAA-compliant
  • RoHS compliant
  • Manufactured in North America