C2RR Series Rack Cabinet

Featured Product from Hammond Manufacturing Company Inc.

More Info Email Supplier Request a Quote

C2RR cabinets are constructed of 14 gauge mild steel, finished in either rugged black or RAL 7035 light gray powder coat. Units include the welded steel frame with factory-installed leveling feet, ground studs, and optional caster mounting points, two removable side panels, a solid locking door, and a solid top panel.

Internally, C2RR cabinets have drilled and #10-32 tapped adjustable-depth 19" combination rails with rack unit indicators. C2RR units have a 1,500 lb static load rating. Models are available in 24U, 36U, 40U, and 45U height, 23" width (19" mounting width), and 23.62" or 31.50" depth.

Hammond stocks a wide variety of rack accessories like shelves, PDUs, cable managers, blanking panels, fan panels, casters, and more, so you can customize your cabinet assembly to perfectly meet your application. View our full range of accessories here!