NWM Swing-out Wall Cabinets

Featured Product from Hammond Manufacturing Company Inc.

More Info Email Supplier Request a Quote

New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4. 

Features: 

  • Dual-access to equipment via double hinge door design
  • Main body and door swing right to left, but cabinet can be flipped 180° to swing left to right
  • Middle section and doors are removable for easy maintenance
  • No-tool rear release latch does not interefere with rack units
  • External mounting feet are factory-installed on rear
  • Two pairs of adjustable-depth #10-32 threaded rack rails are included
  • Door, body, and back pan include grounding studs as well as dedicated bonding and grounding points

 

This cabinet is available in three styles:

  • "N" versions include a 6" rear section with no climate control or cutouts
  • "F" versions include rear and door cutouts for use with fan filters or rain hoods
    • Designed for server equipment, "F" version cutouts are located on both sides of the rear pan for front-to-rear airflow
  • "A" versions include cutouts for use with an air conditioner

 

Specifications:

  • UL508A Type 1, 3, 3R, and 4 rated
    • Complies to IEC 60529 and IP66 for indoor and outdoor applications
  • Window door constructed of UV-resistant polycarbonate plastic
  • Static load rating of 350 lbs (158 kg)
  • Finished in textured light grey powder coat
  • meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements when the door is installed
  • AA-compliant for GSA Schedule purchases
    • BAA/TAA-compliant documentation available upon request
  • RoHS compliant
  • Manufactured in North America within an ISO 9001:2015 certified facility