L4 High Volume Condensate Pump

Featured Product from Hartell Pumps

L4 High Volume Condensate Pump-Image

The L4 commercial grade condensate pump series is designed for pumping large quantities of water. Used in commercial and industrial air conditioning systems, large refrigeration units, and multiple unit installations to tie several drains into one disposal pump.

Benefits:

  • Maximum lift 45 feet, Maximum flow: 4,200 GPH
  • Heavy duty design for industrial applications
  • Fits under utility sinks
  • Stainless steel float
  • Max temperature to 150º

Features:

  • 2 gallon cast aluminum reservoir
  • 1/2 hp motor, 3,450 rpm
  • Inlet: 1-1/2'' FNPT; Outlet: 1'' FNPT
  • Integral junction box
  • Dual voltage motor
  • Unitized construction