Stainless Steel Balls: AISI 316
Featured Product from Hartford Technologies, Inc.
Profile
316 stainless steel balls have exceptional corrosion resistance, thanks to their higher nickel and molybdenum content. Developed to resist attack by sulphuric, phosphoric, and acetic acid compounds; these stainless steel balls are used extensively in applications involving photographic chemicals, inks, rayon, rubber, textile bleaches, dye stuffs, and high-temperature equipment. 316 stainless steel balls are also FDA-approved for medical-grade material.
AISI 316 Stainless Steel Balls Specifications
Carbon | Chromium | Nickel | Molybdenum | Manganese | Phosphorus | Sulfur | Silicon |
---|---|---|---|---|---|---|---|
0.08% max. | 16% – 18% | 10% – 14% | 2% – 3% | 2.0% | 0.045% | 0.034% | 1.0% max |
Characteristics
These metal balls made from type 316 have excellent environmental resistance and low magnetic properties, which make this material a great choice for many types of applications. This material is passivated to reduce reactivity.
Physical Constants
Density – 0.29 lbs./cu. in.
Typical Hardness
Annealed – Rockwell B 75-95. Not annealed – Rockwell C 25-39.
Ball Sizes
Available in sizes from 1.5mm to 50.8mm in grades 50 through 1000.
Hartford Technologies is a multinational supplier of 316 stainless steel balls for applications including valves and bearings used in medical, health, and beauty aid (HBA), food, and beverage parts and assemblies.
Hartford Technologies' design engineers are among the most knowledgeable in the industry, and our ability to manufacture on both sides of the globe gives Hartford customers a substantial advantage in cost and flexibility. We produce more than one billion balls per year for high-volume OEM applications and can provide fast turn-around to meet stringent delivery requirements.