Precision Thermal Runaway Testing
Featured Product from Heatron, Inc.
Thermal runaway characterization requires more than triggering failure—it requires controlled, repeatable stimulus and high-fidelity data capture.
For test lab engineers working with lithium-ion cells, modules, and packs, external heater-induced thermal runaway is one of the most precise methods to evaluate failure behavior under defined conditions.
By applying a calibrated heat input directly to the cell (or localized region within a module), the onset of thermal runaway can be initiated without introducing additional variables associated with electrical or mechanical abuse.
Heatron has nearly 50 years' experience providing customized heaters that offer, uniform heat with high watt density and fast ramp up that can provide heat exactly where it is needed when it is needed. Contact us today!