Controlled Thermal Runaway Testing

Featured Product from Heatron, Inc.

More Info Email Supplier Request a Quote

Thermal runaway characterization requires more than triggering failure—it requires controlled, repeatable stimulus and high-fidelity data capture.

For test lab engineers working with lithium-ion cells, modules, and packs, external heater-induced thermal runaway is one of the most precise methods to evaluate failure behavior under defined conditions.
By applying a calibrated heat input directly to the cell (or localized region within a module), the onset of thermal runaway can be initiated without introducing additional variables associated with electrical or mechanical abuse.

This approach enables:

• Accurate determination of thermal runaway onset temperature (T?????) and time-to-event under known heat flux
• Isolation of cell-level exothermic response from external electrical contributions
• Repeatable propagation studies across adjacent cells with controlled spatial heating profiles
• Validation of thermal management strategies (cooling paths, phase change materials, heat shields) under realistic failure scenarios
• Instrumentation-driven analysis using thermocouples, heat flux sensors, pressure transducers, and gas sampling systems

Heater-driven methods are particularly valuable for standards-aligned testing (e.g., UL, SAE, IEC), where repeatability and traceability are critical.
Compared to nail penetration or overcharge tests, thermal initiation provides tighter control over boundary conditions and improves inter-test comparability.

As cell chemistries evolve and energy densities increase, the ability to precisely induce and measure thermal runaway is essential for generating defensible safety data and informing pack-level design decisions.

Heatron has nearly 50 years' experience providing customized heaters which offer uniform heat with high watt density and fast ramp up—delivering heat exactly where it is needed, when it is needed.