Deep Drawn Cartridge Heating Elements

Featured Product from Heatron, Inc.

More Info Email Supplier Request a Quote

High altitude. High stress. High performance. The seamless metal jacket on this specialized cartridge heater is formed from a single sheet of metal, resulting in superior sheath integrity for high altitude and high stress applications. Deep drawn eliminates risk of weld failure when equipment reliability is of vital concern. Contact Heatron for a design consultation to select the right set of options for your application.

Overview:

  • UL E91597 (UL 499)
  • CSA LR66355-1 (CSA-C22.2)
  • TUV* EN60335-1/A11 and EN61010-1A2

* This approval gives Heatron the option of CE marking. Heatron offers an extensive UL option list and builds to UL 6061/IEC-60601 standard.