Perforated Metal in Acoustics
Featured Product from Hendrick Metal Products
Perforated Metal in Acoustics
Perforated metal is the primary component in the manufacturing of noise control systems and products. When perforated metal is used as a decorative cover or as protection for an acoustical material, the sound waves travel right through the "transparent" metal to the material underneath that reflects, scatters or absorbs sound in a certain way. Choosing the best metal that allows for greatest sound transparency is the goal. To do this, Hendrick professionals consider the metal gauge, hole size, amount of open area and sheet thickness that work best in each particular application.
Perforated metal can also be used as a resonant sound absorber, which means that it acts to decrease or eliminate sounds in a narrow frequency range. In this case, the holes are designed to control air motion in response to specific frequencies. Here, the perforated metal is not "transparent," but assumes an active role in concentrating the absorbed sounds into a specified frequency range. We can provide noise abatement metal solutions for even the most complex acoustical challenges.
Perforated Metal in Noise Control
Noise control - in the form of perforated metal panels - helps to make human environments safer and more comfortable. Excess noise is not just unpleasant; it can damage hearing and increase stress levels as well as hypertension. Acoustical panels made from perforated metal absorb sound waves, reducing noise, making work and living environments more pleasant, and helping to safeguard our hearing and overall health.
Industrial Noise Control Products and Applications
Our products include: General enclosures Double wall/HVAC Silencers Baffles Speaker grilles Ceiling panels Wall panel systems Highway panel systems Sound rooms Music rooms Concert halls Gymnasiums Hearing test rooms
Features
High sound level isolation Acoustical enhancement Provides EMI shielding Aesthetically appealing Reduced weight
Material and Design Options
The following factors are important when it comes to acoustical applications:
Materials - Common materials used for perforated acoustical metal include stainless steel, aluminum, Inconel and titanium alloys.
Hole Shapes, Sizes and Patterns - While a staggered pattern of round holes is generally used, other shapes and patterns are preferred for some applications. Smaller hole sizes are better for noise control than larger sizes.
Metal Shape - Bent or corrugated metal works better than flat metal sheeting. These shapes not only control noise, but they offer visual interest, too.