Overheat Protector for Circuit Board
Featured Product from Hengxin Precision Electrical Equipment Co., Ltd.
TP2 series thermal protector is the device of single pole and single throw.
*It has a nominal operating temperature rang from 45°C to 140°C
*It has normally closed contacts and normally open contacts.
*It conforms to DIN EN 60730-1 and DIN EN 60730-2-9,and DIN EN 60730-2-2,and UL2111-2003, and UL873-2004.
*It is the product that is sensitive to temperature and current.
*It can be used in ultimate capacity contact of 6A/AC250V or 12V/AC125V or 10A/DC24V.
The outgoing lines or terminals of the thermal protector and their exterior insulation housing shall endure the working frequency of 50Hz, voltage of 1500V and duration 1 min, without arc over (leak current value 5mA).
Rated Operate temperature and Rest temperature of TP2 Series thermal controllers
Code | OT?°C? | RT?°C? | Code | OT?°C? | RT?°C? |
45 | 45+/-5°C | ≥30°C | 95 | 95+/-5°C | 65+/-15°C |
50 | 50+/-5°C | ≥35°C | 100 | 100+/-5°C | 70+/-15°C |
55 | 55+/-5°C | 42+/-8°C | 105 | 105+/-5°C | 75+/-15°C |
60 | 60+/-5°C | 45+/-8°C | 110 | 110+/-5°C | 80+/-15°C |
65 | 65+/-5°C | 48+/-10°C | 115 | 115+/-5°C | 85+/-15°C |
70 | 70+/-5°C | 50+/-12°C | 120 | 120+/-5°C | 90+/-15°C |
75 | 75+/-5°C | 53+/-14°C | 125 | 125+/-5°C | 90+/-15°C |
80 | 80+/-5°C | 55+/-15°C | 130 | 130+/-5°C | 95+/-15°C |
85 | 85+/-5°C | 60+/-15°C | 135 | 135+/-5°C | 95+/-15°C |
90 | 90+/-5°C | 60+/-15°C | 140 | 140+/-5°C | 100+/-15°C |