PTC thermistor for Transformers
Featured Product from Hengxin Precision Electrical Equipment Co., Ltd.
Installation instructions:
1. After the motor winding coil expands into a cavity, insert the PTC thermistor parallel into the coil.
2. Do not forcefully tap or squeeze the thermistor during coil shaping to prevent damage to the internal structure of PTC.
3. Do not forcefully pull on the product's lead wire during installation to prevent it from breaking.
4. Carefully tapping the buried lead position may cause damage or breakage of the copper wire inside the lead.
General characteristics:
Favorable value: rated response temperature TREF60°C °C to 190°C
The increment for each case is 10K
Advantages:
Small size
Mechanical stability
have a swift response
Customize the temperature resistance characteristic curve for specific applications