Aerospace Potting and Edge-Fill Solutions
Featured Product from Henkel Adhesive Technologies - Aviation, Space and Rail
Potting and Edge-Fill
Aerospace Potting and Edge-Fill Solutions for Honeycomb Structural Panels
To reduce weight, honeycomb core structures are used between thin outer wall layers of various substrates, to provide needed rigidity and strength. These honeycomb sandwich panels are used throughout the aircraft, in primary, secondary and interior structures. Where added reinforcement, and particularly compression strength is needed, potting compounds are used to fill the voids within the honeycomb core and to seal the edges.
Strengthening the Core As the leading global manufacturer of adhesives, Henkel offers a broad range of potting, edge fill and encapsulating compounds for use with a variety of substrates, operating temperatures and other environmental factors. Henkel’s aerospace portfolio provides manufacturers with honeycomb core potting and edge sealing requirements, a range of products that meet critical performance criteria and that are easy to apply and easy to store.
Lightweight potting compounds provide enhanced mechanical strength.
To reduce weight, honeycomb core structures are used between thin outer wall layers of various substrates, to provide needed rigidity and strength. These honeycomb sandwich panels are used throughout the aircraft, in primary, secondary and interior structures. Where added reinforcement, and particularly compression strength is needed, potting compounds are used to fill the voids within the honeycomb core and to seal the edges.
Syntactic Materials
Potting compounds are available in both one and two component systems, from low to medium density, and in syntactic formulations. Syntactic materials provide structural performance with a lower density by mixing hollow or gas filled micro-balloons into the epoxy base material. These advanced materials are available in both paste and film form, and in expanding and non-expanding formulations.
Aerospace Potting Benefits
Potting compounds improve mechanical strength and provide insulation and resistance to vibration and shock. They prevent corrosion from moisture, thermal cycling, dust, and chemicals. Their properties make them well suited for use in aerospace applications.
Connect With Us:
Solutions for Aerospace
Under the LOCTITE and BONDERITE brand, Henkel offers a broad portfolio of solutions for whatever you need. And because we invest heavily in aviation R&D and product support, our team is equipped with the expertise to solve any challenge you come across.
Aircraft Manufacturing and Maintenance
Your partner. In the air.
A Partner with Decades of Aerospace Experience
With over 50 years of expertise under our wings, Henkel is a leader in structural adhesives and surface treatments for the aircraft OEM and MRO industries. No matter your challenge, we can help. Listed in over 5,000 aerospace specifications, we are ready to support your processes from beginning to end, across the globe. Henkel invests heavily in R&D to provide a wide range of BONDERITE and LOCTITE products to tackle any manufacturing or maintenance need. With proven expertise and global distribution network, Henkel’s innovative materials provide our customers with practical, economic and performance benefits.
Our products meet tough regulations and exacting specifications. But we're not satisfied with the now. We're always looking for necessary advancements in aircraft manufacturing and maintenance.