Industrial Falling Film Chiller
Featured Product from Hexnovas Heat Exchanger Technology Co., Ltd
The falling film chiller is engineered for demanding dairy process cooling applications where temperature stability and hygiene are critical. Designed as a skid-mounted package, the system integrates pillow plate heat exchangers and operates with ammonia (R717) as a natural refrigerant.
The unit is designed to cool process water from 13°C down to 0.5°C at a flow rate of 75 m³/h, delivering consistent low-temperature performance under continuous industrial operation. The falling film design ensures uniform refrigerant distribution, reduced refrigerant charge, and improved heat transfer efficiency compared to conventional flooded systems.
Pillow plate heat exchangers provide enhanced thermal performance and compact structure, making the system ideal for space-constrained installations. The use of stainless steel materials (SUS316L for plates and SUS304 for shell/frame) ensures corrosion resistance and long service life in dairy environments.
Key Advantages:
- Stable chilled water supply at near-freezing temperatures
- Reduced ammonia charge and improved safety
- Compact skid-mounted design for easy installation
- High heat transfer efficiency with pillow plate technology
- Suitable for continuous industrial operation
Typical Applications:
- Dairy processing cooling systems
- Food and beverage temperature control
- Industrial process cooling requiring low-temperature stability
This solution is designed for reliability, efficiency, and long-term operation in demanding industrial environments.