Hot Ultrasonic Level Sensor for Water & Oil Tanks
Featured Product from Holykell Technology Company Limited
UE3003 is a compact ultrasonic level sensor offering precise, non-contact liquid measurement. With wide-range options, temperature compensation, fast response, and robust protection, it’s ideal for tanks, rivers, and industrial applications requiring reliable real-time level monitoring.
1. High Precision Across Various Ranges
The UE3003 supports multiple measuring ranges—2.5m, 5m, 10m, and 15m—while maintaining a small blind zone and up to 0.25% F.S accuracy. This ensures stable and accurate level detection in both small and large tanks, helping industries maintain precise fluid control even under demanding conditions.
2. Smart Temperature Compensation for Harsh Environments
With built-in automatic temperature compensation from 0 to 50? and a robust algorithm that maintains accuracy even in low temperatures, the UE3003 delivers reliable readings regardless of environmental changes.
3. Rapid Response and Self-Recovery
Featuring short response times and an automatic power-off recovery function, the UE3003 ensures minimal downtime during operations. This capability enhances system reliability and protects against data loss, crucial in real-time monitoring and automated control systems.
4. Industrial-Grade Protection and Customizability
Its IP67 housing protects against dust and water ingress, with an optional upgrade to IP68 for full submersion environments. This high durability allows installation in challenging conditions like open channels, treatment plants, and outdoor tanks, offering long-lasting performance.
5. Comprehensive Safety and Interference Protection
Equipped with reverse polarity protection, surge lightning protection, and anti-obstacle interference capabilities, the UE3003 is engineered for stable operation in electrically noisy or complex field environments. These safeguards minimize the risk of damage or signal distortion, ensuring consistent and secure level measurements.
Application
- Water, oil, diesel level measurement
- Treatment plants
- Food industry
- Rivers, channels, lakes