OEM Refrigeration Pressure Sensor
Featured Product from Holykell Technology Company Limited
This high-precision sensor features a compact stainless steel housing, built-in ceramic core with strong corrosion-resistance, not affected by great temperature and humidity changes
Features and Benefits
- The compact stainless steel housing is designed for installation in tight spaces while providing excellent corrosion resistance. Its durable and space-efficient design makes it an economical and convenient choice for applications requiring reliable performance in confined industrial settings.
- Featuring a high-precision ceramic sensing element imported , this sensor offers overload protection with an accuracy of up to 0.5% F.S. Its corrosion-resistant and water-compatible properties ensure long-term stability and extended service life.
- With intelligent digital processing and temperature compensation output, the sensor adapts seamlessly to extreme environmental conditions. This advanced technology enhances measurement accuracy and reliability, making it suitable for industries requiring precise control in fluctuating temperature and pressure environments.
- The imported NOK O-ring seal provides superior corrosion resistance and leakage prevention, significantly improving safety. This ensures secure operation in high-risk environments, reducing the likelihood of major accidents and enhancing the reliability of industrial systems.
- The integrated seamless process connection and housing eliminate threaded joints and weld seams, preventing potential leakage issues. This robust, one-piece design enhances structural integrity, ensuring long-term operational safety and minimizing maintenance efforts.
Application
- Refrigeration equipment
- Centrifugal compressor
- Screw-type,reciprocating and turbo compressors
- Air-conditioner production line testing
- HVAC Systems
- Energy and Water Treatment
More Featured Products