Ultra HIgh Delivery Pressure Regulator

Featured Product from HydraCheck Inc.

More Info Email Supplier Request a Quote

The Model GP 8700 is a single-stage, high-pressure regulator that is designed to operate on high-pressure cylinders up to 7500 PSIG.

Features:

  • 0-1500, 2500, and 3000 PSIG delivery pressures available
  • One-piece encapsulated valve design with PCTFE seats and an internal filter
  • Ergonomic knob for improved grip
  • 1/4” NPT outlet with stainless steel 1/4” tube fitting
  • 2 1/2” dual scale gauges (psi/bar)
  • Conforms to CGA E-4 standard for gas pressure regulators
  • Made in the USA

*Models with the following CGA inlet connections are self-venting – 580, 677