Ultra High Delivery Pressure Regulator
Featured Product from HydraCheck Inc.
The Model GP 8700 is a single stage, high pressure regulator that is designed to operate on high pressure cylinders up to 7500 PSIG.
Features:
- 0-1500, 2500, and 3000 PSIG delivery pressures available
- One piece encapsulated valve design with PCTFE seats and an internal filter
- Ergonomic knob for improved grip
- 1/4” NPT outlet with stainless steel 1/4” tube fitting
- 2 1/2” dual scale gauges (psi/bar)
- Conforms to CGA E-4 standard for gas pressure regulators
More Featured Products